6-Ch Bipolar Inverter, 4.5-5.5V, 24mA, SOIC, 30ns Product overview: SN74ALS1005DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 24mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS1005DR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Collector 14-SOIC
Inverter IC 6 Channel Open Collector 14-SOIC
Inverter IC 6 Channel Open Collector 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082228-SN74ALS1005DR
Packaging: Reel - TR
Features: Open Collector
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC INVERTER OPEN 6CH 6-IN 14SOIC
Inverter IC 6 Channel Open Collector 14-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74ALS1005DR | 296-14709-2-ND | 082228-SN74ALS1005DR | SN74ALS1005DR | SN74ALS1005DR |
| Product Name | 5.5V 24mA SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74ALS1005DR | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V |
| Inputs | 1 | 1 | 6 | 1 | |
| Propagation Delay | 30 ns | 30 ns | 30 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |