Texas Instruments High-Performance Analog Gates and Inverters SN74ALS1004NSR

Description
Inverter IC 6 Channel 14-SO
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-28867-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28867-2-ND
Gates and Inverters 296-28867-2-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
5V 24mA Logic IC
705-SN74ALS1004NSR
5V 24mA Logic IC 705-SN74ALS1004NSR
Hex Inverting Driver IC, 6-Bit, 5V, 24mA, SO, 7ns Product overview: SN74ALS1004NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS1004NSR can be used for catalog matching and distributor lookup.

Hex Inverting Driver IC, 6-Bit, 5V, 24mA, SO, 7ns Product overview: SN74ALS1004NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS1004NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74ALS1004NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS1004NSR
Logic - Gates and Inverters SN74ALS1004NSR
IC INVERTER 6CH 6-INP 14SOP

IC INVERTER 6CH 6-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74ALS1004NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS1004NSR
Gates and Inverters SN74ALS1004NSR
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS1004NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS1004NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS1004NSR
IC INVERTER 6CH 1-INP 14SO

IC INVERTER 6CH 1-INP 14SO

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-28867-2-ND 705-SN74ALS1004NSR SN74ALS1004NSR SN74ALS1004NSR SN74ALS1004NSR
Product Name Gates and Inverters 5V 24mA Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT Buffer/Driver; Buffer, Inverter NOT NOT; Inverter NOT
Supply Voltage 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 1 1 1
Propagation Delay 7 ns 7 ns
Low Level Output Current (Sink) 15 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 7989032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details