Texas Instruments High-Performance Analog Logic IC SN74ALS1003AN

Description
Quadruple 2-Input Positive-NAND Gates With Open-Collector Outputs 14-PDIP 0 to 70 Product overview: SN74ALS1003AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS1003AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates With Open-Collector Outputs 14-PDIP 0 to 70 Product overview: SN74ALS1003AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS1003AN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quadruple 2-Input Positive-NAND Gates With Open-Collector Outputs 14-PDIP 0 to 70 Product overview: SN74ALS1003AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS1003AN can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-NAND Gates With Open-Collector Outputs 14-PDIP 0 to 70 Product overview: SN74ALS1003AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS1003AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ALS1003AN - 1253690-SN74ALS1003AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS1003AN
1253690-SN74ALS1003AN
Logic - Logic - Gates and Inverters - SN74ALS1003AN 1253690-SN74ALS1003AN
Manufacturer: Texas Instruments Win Source Part Number: 1253690-SN74ALS1003A N Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253690-SN74ALS1003AN
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
 - SN74ALS1003AN - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ALS Series, 4-Func, 2-Input, TTL, PDIP14

NAND Gate, ALS Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS1003AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS1003AN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS1003AN
IC GATE NAND

IC GATE NAND

Supplier's Site
Gates and Inverters - SN74ALS1003AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS1003AN
Gates and Inverters SN74ALS1003AN
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74ALS1003AN 1253690-SN74ALS1003AN SN74ALS1003AN SN74ALS1003AN SN74ALS1003AN
Product Name Logic IC Logic - Logic - Gates and Inverters - SN74ALS1003AN Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND; NAND GATE NOT AND; NAND
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7988982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers