AND Gate IC 4 Channel Open Collector 14-SO
Quadruple 2-Input Positive-AND Gates With Open-Collector Outputs 14-SO 0 to 70 Product overview: SN74ALS09NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS09NSR can be used for catalog matching and distributor lookup.
AND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14
Win Source Part Number: 1258040-SN74ALS09NSR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Features: Open Collector
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALS09NSR-TI
Base Product Number: SN74ALS0
Product Status: Obsolete
IC GATE AND OP COL 4CH 2IN 14SOP
AND Gate IC 4 Channel Open Collector 14-SO
IC GATE AND 4CH 2-INP 14SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ALS09NSR-ND | 705-SN74ALS09NSR | SN74ALS09NSR | 1258040-SN74ALS09NSR | SN74ALS09NSR | SN74ALS09NSR | SN74ALS09NSR |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND GATE | AND | NOT; AND; AND Gate | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Output Type | Open Collector | ||||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 54 ns | 54 ns | 54 ns |