LOGIC GATES AND INVERTERS Product overview: SN74ALS08NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS08NS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 934540-SN74ALS08NS
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: AND Gate IC 4 Channel - 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ALS08
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
AND Gate IC 4 Channel 14-SO
AND Gate, ALS Series, 4-Func, 2-Input, TTL, PDSO14
Logic Gates 2-Input Positive-AND Gates
IC GATE AND 4CH 2-INP 14SO
IC GATE AND 4CH 2-INP 14SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74ALS08NS | 934540-SN74ALS08NS | 296-53296-ND | SN74ALS08NS | SN74ALS08NS | SN74ALS08NS | SN74ALS08NS | SN74ALS08NS |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - SN74ALS08NS | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; AND; AND GATE | NOT | AND | AND | NOT; AND | AND | AND; AND Gate | |
| IC Package Type | Other; SOP | Other; 14-SO | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOP; Other; SOP (NS) | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||||
| Supply Voltage | 4.5V ~ 5.5V | 2.5V (Low), 0.4V ~ 0.5V (High) | 4.5V ~ 5.5V | |||||
| Inputs | 2 | 2 |