Texas Instruments Standard Linear and Logic Logic - Logic - Gates and Inverters - SN74ALS05AN SN74ALS05AN

Description
Manufacturer: Texas Instruments Win Source Part Number: 082225-SN74ALS05AN Packaging: Tube/Rail Features: Open Collector Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082225-SN74ALS05AN Packaging: Tube/Rail Features: Open Collector Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALS05AN - 082225-SN74ALS05AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS05AN
082225-SN74ALS05AN
Logic - Logic - Gates and Inverters - SN74ALS05AN 082225-SN74ALS05AN
Manufacturer: Texas Instruments Win Source Part Number: 082225-SN74ALS05AN Packaging: Tube/Rail Features: Open Collector Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082225-SN74ALS05AN
Packaging: Tube/Rail
Features: Open Collector
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-1482-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1482-5-ND
Gates and Inverters 296-1482-5-ND
Inverter IC 6 Channel Open Collector 14-PDIP

Inverter IC 6 Channel Open Collector 14-PDIP

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74ALS05AN
5V Logic IC 705-SN74ALS05AN
Hex Inverter IC, 6-Ch, Open-Collector, 5V, PDIP Product overview: SN74ALS05AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS05AN can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Ch, Open-Collector, 5V, PDIP Product overview: SN74ALS05AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS05AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hex Inverter, Dip-14; Logic Function Texas Instruments - 67K1025 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Dip-14; Logic Function Texas Instruments
67K1025
Hex Inverter, Dip-14; Logic Function Texas Instruments 67K1025
HEX INVERTER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74ALS05; Logic IC Family:74ALS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

HEX INVERTER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74ALS05; Logic IC Family:74ALS; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site
Ic, Logic, Hex Inverter W/oc, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1049 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Hex Inverter W/oc, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1049
Ic, Logic, Hex Inverter W/oc, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1049
IC, LOGIC, HEX INVERTER W/OC, 14DIP; Logic Family / Base Number:74ALS05; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, LOGIC, HEX INVERTER W/OC, 14DIP; Logic Family / Base Number:74ALS05; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ALS05AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ALS05AN
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ALS05AN
IC INVERTER 6CH 1-INP 14DIP

IC INVERTER 6CH 1-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74ALS05AN - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS05AN
Logic - Gates and Inverters SN74ALS05AN
IC INVERT OPEN COL 6CH 6IN 14DIP

IC INVERT OPEN COL 6CH 6IN 14DIP

Supplier's Site Datasheet
Gates and Inverters - SN74ALS05AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS05AN
Gates and Inverters SN74ALS05AN
Inverter IC 6 Channel Open Collector 14-PDIP

Inverter IC 6 Channel Open Collector 14-PDIP

Buy Now
Logic IC - 17189205 - Radwell International
Willingboro, NJ, United States
Logic IC
17189205
Logic IC 17189205
HEX INVERTER, DIP-14; LOGIC FUNCTION:INVERTER; NO. OF ELEMENTS:HEX; NO. OF INPUTS:1INPUTS; NO. OF PINS:14PINS; LOGIC CASE STYLE:DIP; PRODUCT RANGE:74ALS05; LOGIC IC FAMILY:74ALS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEX INVERTER, DIP-14; LOGIC FUNCTION:INVERTER; NO. OF ELEMENTS:HEX; NO. OF INPUTS:1INPUTS; NO. OF PINS:14PINS; LOGIC CASE STYLE:DIP; PRODUCT RANGE:74ALS05; LOGIC IC FAMILY:74ALS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 082225-SN74ALS05AN 296-1482-5-ND 705-SN74ALS05AN 67K1025 37AJ1049 SN74ALS05AN SN74ALS05AN SN74ALS05AN 17189205
Product Name Logic - Logic - Gates and Inverters - SN74ALS05AN Gates and Inverters 5V Logic IC Hex Inverter, Dip-14; Logic Function Texas Instruments Ic, Logic, Hex Inverter W/oc, 14Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic IC
Gate Type NOT; Inverter NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 6 1 1 1 1 1
Propagation Delay 54 ns 54 ns 54 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details
Logic IC - 770-54LS54DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 10
Operating Temperature -55 C (-67 F)
View Details
3 suppliers
2-input AND gate - 74AHC1G08GW-Q100,1 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - MYXAP54RHC705/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details