Manufacturer: Texas Instruments
Win Source Part Number: 1253685-SN74ALS05ADR
Series: 74ALS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ALS05
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): DM74ALS05AM; DM74ALS05AMX; DM74ALS05AMX_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel Open Collector 14-SOIC
Hex Inverter IC, 6-Ch, 5V, SOIC, 8mA Output Product overview: SN74ALS05ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS05ADRG4 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Collector 14-SOIC
IC INVERTER OPEN 6CH 6-IN 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1253685-SN74ALS05ADRG4 | SN74ALS05ADRG4-ND | 705-SN74ALS05ADRG4 | SN74ALS05ADRG4 | SN74ALS05ADRG4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74ALS05ADRG4 | Gates and Inverters | 5V 8mA SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) |
| Inputs | 6 | 1 | 1 | 1 | |
| Propagation Delay | 54 ns | 54 ns | 54 ns | ||
| Low Level Output Current (Sink) | 8 mA | 8 mA |