Texas Instruments High-Performance Analog SSOP Logic IC SN74ALS05ADBRE4

Description
ALS SERIES, HEX 1-INPUT INVERT GATE, PDSO14, GREEN, PLASTIC, SSOP-14 Product overview: SN74ALS05ADBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS05ADBRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ALS SERIES, HEX 1-INPUT INVERT GATE, PDSO14, GREEN, PLASTIC, SSOP-14 Product overview: SN74ALS05ADBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS05ADBRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSOP Logic IC - 705-SN74ALS05ADBRE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Logic IC
705-SN74ALS05ADBRE4
SSOP Logic IC 705-SN74ALS05ADBRE4
ALS SERIES, HEX 1-INPUT INVERT GATE, PDSO14, GREEN, PLASTIC, SSOP-14 Product overview: SN74ALS05ADBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS05ADBRE4 can be used for catalog matching and distributor lookup.

ALS SERIES, HEX 1-INPUT INVERT GATE, PDSO14, GREEN, PLASTIC, SSOP-14 Product overview: SN74ALS05ADBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS05ADBRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1258037-SN74ALS05ADBRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1258037-SN74ALS05ADBRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1258037-SN74ALS05ADBRE4
Win Source Part Number: 1258037-SN74ALS05ADB RE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74ALS Features: Open Collector Package: Tape & Reel (TR) Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 8mA Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS0 Product Status: Obsolete

Win Source Part Number: 1258037-SN74ALS05ADBRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Features: Open Collector
Package: Tape & Reel (TR)
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 54ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS0
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - SN74ALS05ADBRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS05ADBRE4
Gates and Inverters SN74ALS05ADBRE4
Inverter IC 6 Channel Open Collector 14-SSOP

Inverter IC 6 Channel Open Collector 14-SSOP

Buy Now
Logic - Gates and Inverters - SN74ALS05ADBRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS05ADBRE4
Logic - Gates and Inverters SN74ALS05ADBRE4
IC INVERTER OPEN 6CH 6-IN 14SSOP

IC INVERTER OPEN 6CH 6-IN 14SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74ALS05ADBRE4 1258037-SN74ALS05ADBRE4 SN74ALS05ADBRE4 SN74ALS05ADBRE4
Product Name SSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type Buffer, Inverter NOT; Inverter NOT; Inverter NOT
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Inputs 1 1 1
Propagation Delay 54 ns 54 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Logic Gates - 2222710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-74AHC1GU04GZYLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details