Texas Instruments Logic - Logic - Gates and Inverters - SN74ALS05AD SN74ALS05AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 896449-SN74ALS05AD Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel Open Collector 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALS05 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ALS05ADE4-ND, -SN74ALS05AD-NDR, 296-5005-5, SN74ALS05ADE4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896449-SN74ALS05AD Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel Open Collector 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALS05 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ALS05ADE4-ND, -SN74ALS05AD-NDR, 296-5005-5, SN74ALS05ADE4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALS05AD - 896449-SN74ALS05AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS05AD
896449-SN74ALS05AD
Logic - Logic - Gates and Inverters - SN74ALS05AD 896449-SN74ALS05AD
Manufacturer: Texas Instruments Win Source Part Number: 896449-SN74ALS05AD Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Inverter IC 6 Channel Open Collector 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALS05 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ALS05ADE4-ND, -SN74ALS05AD-NDR, 296-5005-5, SN74ALS05ADE4

Manufacturer: Texas Instruments
Win Source Part Number: 896449-SN74ALS05AD
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: Inverter IC 6 Channel Open Collector 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ALS05
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74ALS05ADE4-ND, -SN74ALS05AD-NDR, 296-5005-5, SN74ALS05ADE4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 896449-SN74ALS05AD
Product Name Logic - Logic - Gates and Inverters - SN74ALS05AD
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89640012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Comparators - 1915157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type μmax
View Details
Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details