Texas Instruments Standard Linear and Logic 5V SOIC Logic IC SN74ALS05AD

Description
Hex Inverter IC, 6-Ch, 5V, SOIC, Open-Collector Product overview: SN74ALS05AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS05AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter IC, 6-Ch, 5V, SOIC, Open-Collector Product overview: SN74ALS05AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS05AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Logic IC
705-SN74ALS05AD
5V SOIC Logic IC 705-SN74ALS05AD
Hex Inverter IC, 6-Ch, 5V, SOIC, Open-Collector Product overview: SN74ALS05AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS05AD can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Ch, 5V, SOIC, Open-Collector Product overview: SN74ALS05AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS05AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-5005-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-5005-5-ND
Gates and Inverters 296-5005-5-ND
Inverter IC 6 Channel Open Collector 14-SOIC

Inverter IC 6 Channel Open Collector 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74ALS05AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ALS05AD
Gates and Inverters SN74ALS05AD
Inverter IC 6 Channel Open Collector 14-SOIC

Inverter IC 6 Channel Open Collector 14-SOIC

Buy Now
Ic, Hex Inverter, Smd, Soic14, 7V; Logic Family / Base Number Texas Instruments - 33AH4814 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Hex Inverter, Smd, Soic14, 7V; Logic Family / Base Number Texas Instruments
33AH4814
Ic, Hex Inverter, Smd, Soic14, 7V; Logic Family / Base Number Texas Instruments 33AH4814
IC, HEX INVERTER, SMD, SOIC14, 7V; Logic Family / Base Number:74ALS05; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, HEX INVERTER, SMD, SOIC14, 7V; Logic Family / Base Number:74ALS05; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74ALS05AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ALS05AD
Logic - Gates and Inverters SN74ALS05AD
IC INVERTER OPEN 6CH 6-IN 14SOIC

IC INVERTER OPEN 6CH 6-IN 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74ALS05AD 296-5005-5-ND SN74ALS05AD 33AH4814 SN74ALS05AD
Product Name 5V SOIC Logic IC Gates and Inverters Gates and Inverters Ic, Hex Inverter, Smd, Soic14, 7V; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT; Inverter NOT; Inverter NOT
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High)
Inputs 1 1 1 1
Propagation Delay 54 ns 54 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54AC14/BCA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371072-74AHC1GU04GW-Q100H - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
7 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MDA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 7989039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details