Texas Instruments Logic - Logic - Gates and Inverters - SN74ALS04BNSR SN74ALS04BNSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 006602-SN74ALS04BNSR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Current - Quiescent (Max): 1.1mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006602-SN74ALS04BNSR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Current - Quiescent (Max): 1.1mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74ALS04BNSR - 006602-SN74ALS04BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ALS04BNSR
006602-SN74ALS04BNSR
Logic - Logic - Gates and Inverters - SN74ALS04BNSR 006602-SN74ALS04BNSR
Manufacturer: Texas Instruments Win Source Part Number: 006602-SN74ALS04BNSR Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF Current - Quiescent (Max): 1.1mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006602-SN74ALS04BNSR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Current - Quiescent (Max): 1.1mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 006602-SN74ALS04BNSR
Product Name Logic - Logic - Gates and Inverters - SN74ALS04BNSR
Package Type SOP; 14-SOP
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1906383 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
8GHz Rf Amplifier - 860-QPA1003D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Gel Pack
View Details
Precision Micropower CMOS Operational Amplifier - ALD1731SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Linear - Comparators - 5962-9688201QCA - Lingto Electronic Limited
Specs
Device Type Comparators
View Details