Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
6-Ch Bipolar Inverter IC, 4.5-5.5V, 11ns, 14-SO, Surface Mount Product overview: SN74ALS04BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS04BNSR can be used for catalog matching and distributor lookup.
INVERTER, ALS SERIES, 6-FUNC, 1-INPUT, TTL, SOP-14, CURRENT:8MA, SUPPLY VOLTAGE RANGE:4.5V TO 5.5V, MARKING: ALS04B. FREE 2 YEAR RADWELL WARRANTY
IC INVERTER 6CH 1-INP 14SO
IC INVERTER 6CH 6-INP 14SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-29368-2-ND | 705-SN74ALS04BNSR | 16721523 | SN74ALS04BNSR | SN74ALS04BNSR | SN74ALS04BNSR |
| Product Name | Gates and Inverters | SMD 5.5V Logic IC | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 1 | 1 | 1 | |||
| Propagation Delay | 11 ns | 11 ns | ||||
| Low Level Output Current (Sink) | 0.4000 mA | 8 mA |