IC GATE NOR 4CH 2-INP 14DIP Product overview: SN74ALS02ANG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ALS02ANG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1258013-SN74ALS02ANG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ALS
Package: Tube
Number of Circuits: 4
Standard Package: 25
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 12ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS02ANE4,SN74AL
Base Product Number: 74ALS02
NOR Gate IC 4 Channel 14-PDIP
NOR Gate IC 4 Channel 14-PDIP
IC GATE NOR 4CH 2-INP 14DIP
IC GATE NOR 4CH 2-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74ALS02ANG4 | 1258013-SN74ALS02ANG4 | SN74ALS02ANG4-ND | SN74ALS02ANG4 | SN74ALS02ANG4 | SN74ALS02ANG4 |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR | NOR; NOR Gate | NOT; NOR | NOR |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 12 ns | 12 ns | 12 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |