Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74ALB16245DLR

Description
Win Source Part Number: 1259934-SN74ALB16245 DLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALB Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 25mA, 25mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALB16245DLRG4,-2 96-9769-1R,2156-SN74 ALB16245DLR,TEXTISSN 74ALB16245DLR,296-97 69-2R,296-9769-1,-SN 74ALB16245DLRG4R,SN7 4ALB16245DLRG4,-296- 9769-1,296-9769-2,-2 96-9769-1,-SN74ALB16 245DLRR,296-9769-6,- SN74ALB16245DLRG4,29 6-9769-1R Base Product Number: 74ALB16245
Request a Quote Datasheet
Description
Win Source Part Number: 1259934-SN74ALB16245 DLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALB Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 25mA, 25mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALB16245DLRG4,-2 96-9769-1R,2156-SN74 ALB16245DLR,TEXTISSN 74ALB16245DLR,296-97 69-2R,296-9769-1,-SN 74ALB16245DLRG4R,SN7 4ALB16245DLRG4,-296- 9769-1,296-9769-2,-2 96-9769-1,-SN74ALB16 245DLRR,296-9769-6,- SN74ALB16245DLRG4,29 6-9769-1R Base Product Number: 74ALB16245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259934-SN74ALB16245DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259934-SN74ALB16245DLR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259934-SN74ALB16245DLR
Win Source Part Number: 1259934-SN74ALB16245 DLR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74ALB Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 25mA, 25mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 3V ~ 3.6V Package / Case: 48-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALB16245DLRG4,-2 96-9769-1R,2156-SN74 ALB16245DLR,TEXTISSN 74ALB16245DLR,296-97 69-2R,296-9769-1,-SN 74ALB16245DLRG4R,SN7 4ALB16245DLRG4,-296- 9769-1,296-9769-2,-2 96-9769-1,-SN74ALB16 245DLRR,296-9769-6,- SN74ALB16245DLRG4,29 6-9769-1R Base Product Number: 74ALB16245

Win Source Part Number: 1259934-SN74ALB16245DLR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74ALB
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 25mA, 25mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 3V ~ 3.6V
Package / Case: 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALB16245DLRG4,-296-9769-1R,2156-SN74ALB16245DLR,TEXTISSN74ALB16245DLR,296-9769-2R,296-9769-1,-SN74ALB16245DLRG4R,SN74ALB16245DLRG4,-296-9769-1,296-9769-2,-296-9769-1,-SN74ALB16245DLRR,296-9769-6,-SN74ALB16245DLRG4,296-9769-1R
Base Product Number: 74ALB16245

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ALB16245DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALB16245DLR
Buffers, Drivers, Receivers, Transceivers SN74ALB16245DLR
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259934-SN74ALB16245DLR SN74ALB16245DLR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3217CA - 874153-ICL3217CA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details