LOGIC, BUFF/DVR TRI-ST 16BIT, 48SSOP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74ALB16244; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic IC Family:74ALB; RoHS Compliant: Yes
Buffers & Line Drivers 16bit
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7462 | SN74ALB16244DL |
| Product Name | Logic, Buff/dvr Tri-St 16Bit, 48Ssop; Logic Device Type Texas Instruments | Buffers & Line Drivers |