Texas Instruments High-Performance Analog Gates and Inverters SN74AHCU04PW

Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-46540-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46540-5-ND
Gates and Inverters 296-46540-5-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74AHCU04PW
5.5V TSSOP Logic IC 705-SN74AHCU04PW
Hex Inverter IC, 6-Gate, CMOS, 5.5V, 7ns, TSSOP Product overview: SN74AHCU04PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCU04PW can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Gate, CMOS, 5.5V, 7ns, TSSOP Product overview: SN74AHCU04PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCU04PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16727742 - Radwell International
Willingboro, NJ, United States
Logic IC
16727742
Logic IC 16727742
INVERTER, AHC/VHC/H/U/V SERIES, 6-FUNC, 1-INPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY

INVERTER, AHC/VHC/H/U/V SERIES, 6-FUNC, 1-INPUT, CMOS, TSSOP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74AHCU04PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCU04PW
Gates and Inverters SN74AHCU04PW
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-46540-5-ND 705-SN74AHCU04PW 16727742 SN74AHCU04PW
Product Name Gates and Inverters 5.5V TSSOP Logic IC Logic IC Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 5.5V 2V ~ 5.5V
Inputs 1 1 1
Propagation Delay 7 ns 7 ns
Low Level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC1GU04GZ-Q10YLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details