Texas Instruments Logic - Logic - Gates and Inverters - SN74AHCU04PW SN74AHCU04PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 934535-SN74AHCU04PW Series: 74AHCU Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AHCU04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46540-5, SN74AHCU04PW-ND, SN74AHCU04PWE4, SN74AHCU04PWE4-ND, SN74AHCU04PWG4, SN74AHCU04PWG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934535-SN74AHCU04PW Series: 74AHCU Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AHCU04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46540-5, SN74AHCU04PW-ND, SN74AHCU04PWE4, SN74AHCU04PWE4-ND, SN74AHCU04PWG4, SN74AHCU04PWG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHCU04PW - 934535-SN74AHCU04PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCU04PW
934535-SN74AHCU04PW
Logic - Logic - Gates and Inverters - SN74AHCU04PW 934535-SN74AHCU04PW
Manufacturer: Texas Instruments Win Source Part Number: 934535-SN74AHCU04PW Series: 74AHCU Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: 74AHCU04 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46540-5, SN74AHCU04PW-ND, SN74AHCU04PWE4, SN74AHCU04PWE4-ND, SN74AHCU04PWG4, SN74AHCU04PWG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934535-SN74AHCU04PW
Series: 74AHCU
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74AHCU04
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46540-5, SN74AHCU04PW-ND, SN74AHCU04PWE4, SN74AHCU04PWE4-ND, SN74AHCU04PWG4, SN74AHCU04PWG4-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 934535-SN74AHCU04PW
Product Name Logic - Logic - Gates and Inverters - SN74AHCU04PW
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
1.8GHz 6V Rf Amplifier - 860-BGA425E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Analog - MTLM119QLS - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details