Hex Inverter IC, 6-Gate, CMOS, 5.5V, 12ns, SSOP Product overview: SN74AHCU04DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCU04DBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 794915-SN74AHCU04DBR
Series: 74AHCU
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF
Logic Level - Low: 0.3 V ~ 1.1 V
Logic Level - High: 1.7 V ~ 4.4 V
Family Name: SN74AHCU04
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74VHCU04MTCX_NF40; 74VHCU04MTCX_Q; 74VHCU04MTC_Q; MC74VHC04DTG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 14-SSOP
Inverter IC 6 Channel 14-SSOP
Inverter IC 6 Channel 14-SSOP
Inverter IC 6 Channel 14-SSOP
IC INVERTER 6CH 6-INP 14SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AHCU04DBR | 794915-SN74AHCU04DBR | 296-9760-1-ND | SN74AHCU04DBR | SN74AHCU04DBR |
| Product Name | 5.5V SSOP Logic IC | Logic - Logic - Gates and Inverters - SN74AHCU04DBR | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 1.7V ~ 4.4V (Low), 0.3V ~ 1.1V (High) |
| Inputs | 1 | 6 | 1 | 1 | |
| Propagation Delay | 12 ns | 7 ns | 7 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |