Texas Instruments High-Performance Analog 5V SOIC Logic IC SN74AHCU04D

Description
Hex Inverter IC, 6-Gate, CMOS, 5V, SOIC, -40 to 85°C Product overview: SN74AHCU04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCU04D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter IC, 6-Gate, CMOS, 5V, SOIC, -40 to 85°C Product overview: SN74AHCU04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCU04D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Logic IC
705-SN74AHCU04D
5V SOIC Logic IC 705-SN74AHCU04D
Hex Inverter IC, 6-Gate, CMOS, 5V, SOIC, -40 to 85°C Product overview: SN74AHCU04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCU04D can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Gate, CMOS, 5V, SOIC, -40 to 85°C Product overview: SN74AHCU04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCU04D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-9759-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9759-5-ND
Gates and Inverters 296-9759-5-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74AHCU04D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHCU04D
Gates and Inverters SN74AHCU04D
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 705-SN74AHCU04D 296-9759-5-ND SN74AHCU04D
Product Name 5V SOIC Logic IC Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter
Supply Voltage 5.5V 2V ~ 5.5V 2V ~ 5.5V
Inputs 1 1 1
Propagation Delay 12 ns 7 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 54LS183/BCA - Quarktwin Technology Ltd.
View Details
2 suppliers
Logic Gates - 7512771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 1727-2765-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers