Texas Instruments Standard Linear and Logic Dual 140MHz 5.5V Logic IC SN74AHCT74NSR

Description
Dual D-Type Flip-Flop, 140MHz, 5.5V, SOP, CMOS Product overview: SN74AHCT74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 140MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 140MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 140MHz, 5.5V, SOP, CMOS Product overview: SN74AHCT74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 140MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 140MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 140MHz 5.5V Logic IC
706-SN74AHCT74NSR
Dual 140MHz 5.5V Logic IC 706-SN74AHCT74NSR
Dual D-Type Flip-Flop, 140MHz, 5.5V, SOP, CMOS Product overview: SN74AHCT74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 140MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 140MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74NSR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 140MHz, 5.5V, SOP, CMOS Product overview: SN74AHCT74NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 140MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 140MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AHCT74NSR
Product Name Dual 140MHz 5.5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 5410/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
3 suppliers