Texas Instruments Standard Linear and Logic Dual 140MHz 5V DIP Logic IC SN74AHCT74N

Description
Dual D-Type Flip-Flop, 140MHz, 5V, DIP, CMOS Product overview: SN74AHCT74N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 140MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 140MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 140MHz, 5V, DIP, CMOS Product overview: SN74AHCT74N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 140MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 140MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 140MHz 5V DIP Logic IC - 706-SN74AHCT74N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 140MHz 5V DIP Logic IC
706-SN74AHCT74N
Dual 140MHz 5V DIP Logic IC 706-SN74AHCT74N
Dual D-Type Flip-Flop, 140MHz, 5V, DIP, CMOS Product overview: SN74AHCT74N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 140MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 140MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74N can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 140MHz, 5V, DIP, CMOS Product overview: SN74AHCT74N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 140MHz, 5V, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 140MHz, 5V, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AHCT74N
Product Name Dual 140MHz 5V DIP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Inverters ICs - 1460945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details