Texas Instruments Standard Linear and Logic Dual 65MHz 5V SOIC Logic IC SN74AHCT74D

Description
Dual D-Type Flip-Flop, 65MHz, 5V, SOIC Product overview: SN74AHCT74D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 65MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 65MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 65MHz, 5V, SOIC Product overview: SN74AHCT74D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 65MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 65MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 65MHz 5V SOIC Logic IC
706-SN74AHCT74D
Dual 65MHz 5V SOIC Logic IC 706-SN74AHCT74D
Dual D-Type Flip-Flop, 65MHz, 5V, SOIC Product overview: SN74AHCT74D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 65MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 65MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74D can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 65MHz, 5V, SOIC Product overview: SN74AHCT74D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 65MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 65MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT74D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, D-Type Flip Flop, Smd, 74Ahct74; Logic Family / Base Number Texas Instruments - 26AJ9151 - Newark, An Avnet Company
Chicago, IL, United States
Ic, D-Type Flip Flop, Smd, 74Ahct74; Logic Family / Base Number Texas Instruments
26AJ9151
Ic, D-Type Flip Flop, Smd, 74Ahct74; Logic Family / Base Number Texas Instruments 26AJ9151
IC, D-TYPE FLIP FLOP, SMD, 74AHCT74; Logic Family / Base Number:74AHCT74; Logic Type:-; Output Current:8mA; No. of Inputs:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, D-TYPE FLIP FLOP, SMD, 74AHCT74; Logic Family / Base Number:74AHCT74; Logic Type:-; Output Current:8mA; No. of Inputs:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Logic Gates Logic Gates
Product Number 706-SN74AHCT74D 26AJ9151
Product Name Dual 65MHz 5V SOIC Logic IC Ic, D-Type Flip Flop, Smd, 74Ahct74; Logic Family / Base Number Texas Instruments
Gate Type D-Type, Flip-Flop
Supply Voltage 5.5V 5.5V
Propagation Delay 13 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC51J/B - Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Gates and Inverters - 1727-3998-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
Logic Gates - 7989032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details