Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1253662-SN74AHCT573N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Categories: Integrated Circuits
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHCT573
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
SN74AHCT573 Octal Transparent D-Type Latches With 3-State Outputs
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
LOGIC, OCT TRANSP D-TYP LATCH, 20DIP; Logic Family / Base Number:74AHCT573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:-; Output Current:8mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
IC D-TYPE TRANSP SGL 8:8 20DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74AHCT573N | 1253662-SN74AHCT573N | SN74AHCT573N | 296-4759-5-ND | 37AJ1031 | SN74AHCT573N | SN74AHCT573N |
| Product Name | SN74AHCT573 Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74AHCT573N | Latches | Logic, Oct Transp D-Typ Latch, 20Dip; Logic Family / Base Number Texas Instruments | Latches | Integrated Circuits (ICs) - Logic - Latches | |
| Latch Type | D | Transparent-D | Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | 3-State | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Operating Current | 0.0400 mA | ||||||
| Propagation Delay | 10 ns | 1 ns | 1 ns |