BUFFER/DRIVER, OCTAL, TSSOP-20; Logic Device Type:Buffer / Driver, Inverting; Logic Family / Base Number:74AHCT540; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74AHCT;RoHS Compliant: Yes
Buffers & Line Drivers Tri-State Octal
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7443 | SN74AHCT540PWR |
| Product Name | Buffer/driver, Octal, Tssop-20; Logic Device Type Texas Instruments | Buffers & Line Drivers |