Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Manufacturer: Texas Instruments
Win Source Part Number: 794911-SN74AHCT540NS
Series: 74AHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74AHCT540
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): 74VHCT540ASJX_Q; 74VHCT540ASJ; 74VHCT540ASJX; 74VHCT540ASJ_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC BUFFER INVERT 5.5V 20SO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-SN74AHCT540NSRCT-ND | 794911-SN74AHCT540NSR | SN74AHCT540NSR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT540NSR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |