Texas Instruments Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers SN74AHCT540DW

Description
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tube Product Status: Active Logic Type: Buffer, Inverting Current - Output High, Low: 8mA, 8mA Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 20-SOIC (0.295", 7.50mm Width)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tube Product Status: Active Logic Type: Buffer, Inverting Current - Output High, Low: 8mA, 8mA Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 20-SOIC (0.295", 7.50mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tube Product Status: Active Logic Type: Buffer, Inverting Current - Output High, Low: 8mA, 8mA Voltage - Supply: 4.5V ~ 5.5V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 20-SOIC (0.295", 7.50mm Width)

Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Series: 74AHCT
Package: Tube
Product Status: Active
Logic Type: Buffer, Inverting
Current - Output High, Low: 8mA, 8mA
Voltage - Supply: 4.5V ~ 5.5V
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Name Integrated Circuits (ICs) Logic Buffers, Drivers, Receivers, Transceivers
Package Type 20-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-GBQW - 862270-ATA663211-GBQW - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount, Wettable Flank
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details