Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AHCT540DGVR

Description
Win Source Part Number: 1259972-SN74AHCT540D GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4748-1,296-4748- 2,296-4748-6,296-474 8-6R,-SN74AHCT540DGV RR,-296-4748-1,-SN74 AHCT540DGVRE4,2156-S N74AHCT540DGVR,TEXTI SSN74AHCT540DGVR,-SN 74AHCT540DGVRG4,-SN7 4AHCT540DGVRE4R,SN74 AHCT540DGVRE4,-SN74A HCT540DGVRG4R,SN74AH CT540DGVRE4,SN74AHCT 540DGVRG4,-296-4748- 1,SN74AHCT540DGVRG4 Base Product Number: 74AHCT540
Request a Quote Datasheet
Description
Win Source Part Number: 1259972-SN74AHCT540D GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4748-1,296-4748- 2,296-4748-6,296-474 8-6R,-SN74AHCT540DGV RR,-296-4748-1,-SN74 AHCT540DGVRE4,2156-S N74AHCT540DGVR,TEXTI SSN74AHCT540DGVR,-SN 74AHCT540DGVRG4,-SN7 4AHCT540DGVRE4R,SN74 AHCT540DGVRE4,-SN74A HCT540DGVRG4R,SN74AH CT540DGVRE4,SN74AHCT 540DGVRG4,-296-4748- 1,SN74AHCT540DGVRG4 Base Product Number: 74AHCT540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259972-SN74AHCT540DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259972-SN74AHCT540DGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259972-SN74AHCT540DGVR
Win Source Part Number: 1259972-SN74AHCT540D GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4748-1,296-4748- 2,296-4748-6,296-474 8-6R,-SN74AHCT540DGV RR,-296-4748-1,-SN74 AHCT540DGVRE4,2156-S N74AHCT540DGVR,TEXTI SSN74AHCT540DGVR,-SN 74AHCT540DGVRG4,-SN7 4AHCT540DGVRE4R,SN74 AHCT540DGVRE4,-SN74A HCT540DGVRG4R,SN74AH CT540DGVRE4,SN74AHCT 540DGVRG4,-296-4748- 1,SN74AHCT540DGVRG4 Base Product Number: 74AHCT540

Win Source Part Number: 1259972-SN74AHCT540DGVR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AHCT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4748-1,296-4748-2,296-4748-6,296-4748-6R,-SN74AHCT540DGVRR,-296-4748-1,-SN74AHCT540DGVRE4,2156-SN74AHCT540DGVR,TEXTISSN74AHCT540DGVR,-SN74AHCT540DGVRG4,-SN74AHCT540DGVRE4R,SN74AHCT540DGVRE4,-SN74AHCT540DGVRG4R,SN74AHCT540DGVRE4,SN74AHCT540DGVRG4,-296-4748-1,SN74AHCT540DGVRG4
Base Product Number: 74AHCT540

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-4748-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-4748-1-ND
Buffers, Drivers, Receivers, Transceivers 296-4748-1-ND
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-4748-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-4748-2-ND
Buffers, Drivers, Receivers, Transceivers 296-4748-2-ND
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 1259972-SN74AHCT540DGVR 296-4748-1-ND
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3078AT - Rochester Electronics
Specs
Package Type CAN8 TO5
Life Cycle Stage Rochester Active
View Details
5 suppliers
Instrumentation, OP Amps, Buffer Amps - CLC5523IN - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Bandwidth 250 MHz
Slew Rate 1800 V/µs
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT163244APFG-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers