Texas Instruments SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74AHCT373NSR

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs - SN74AHCT373NSR - Texas Instruments
Dallas, TX, United States
SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs
SN74AHCT373NSR
SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs SN74AHCT373NSR
Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
Latches - 296-SN74AHCT373NSRCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Latches - 296-SN74AHCT373NSRTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257386-SN74AHCT373NSR
Integrated Circuits (ICs) - Logic - Latches 1257386-SN74AHCT373NSR
Win Source Part Number: 1257386-SN74AHCT373N SR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AHCT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHCT373NSRE4,296 -SN74AHCT373NSRCT,SN 74AHCT373NSRE4,SN74A HCT373NSR,SN74AHCT37 3NSRG4,296-SN74AHCT3 73NSRTR,296-SN74AHCT 373NSRDKR,SN74AHCT37 3NSRG4 Base Product Number: 74AHCT373

Win Source Part Number: 1257386-SN74AHCT373NSR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AHCT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHCT373NSRE4,296-SN74AHCT373NSRCT,SN74AHCT373NSRE4,SN74AHCT373NSR,SN74AHCT373NSRG4,296-SN74AHCT373NSRTR,296-SN74AHCT373NSRDKR,SN74AHCT373NSRG4
Base Product Number: 74AHCT373

Buy Now Datasheet
Logic - Latches - SN74AHCT373NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AHCT373NSR
Logic - Latches SN74AHCT373NSR
IC LATCH TRANSP OCTAL D 20SO

IC LATCH TRANSP OCTAL D 20SO

Supplier's Site Datasheet
Latches - SN74AHCT373NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74AHCT373NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74AHCT373NSR
Integrated Circuits (ICs) - Logic - Latches SN74AHCT373NSR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74AHCT373NSR 296-SN74AHCT373NSRCT-ND 1257386-SN74AHCT373NSR SN74AHCT373NSR SN74AHCT373NSR SN74AHCT373NSR
Product Name SN74AHCT373 Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 10.5 ns 1 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259EE4 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
SN54HC373 Octal D-type Transparent Latches With 3-State Outputs - 8407201SA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
2 suppliers
SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details