IC BUF NON-INVERT 5.5V 16TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1253646-SN74AHCT367P
Series: 74AHCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Family Name: SN74AHCT367
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): TC74VHCT367AFT; SN74AHCT367DBRG4; SN74AHCT367DRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-TSSOP
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-TSSOP
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-TSSOP
| ODG (Origin Data Global) | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | SN74AHCT367PWR | 1253646-SN74AHCT367PWR | 296-4736-2-ND |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT367PWR | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" |