Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AHCT367D

Description
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-49873-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-49873-ND
Buffers, Drivers, Receivers, Transceivers 296-49873-ND
Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC

Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element 3-State Output 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259945-SN74AHCT367D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259945-SN74AHCT367D
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259945-SN74AHCT367D
Win Source Part Number: 1259945-SN74AHCT367D Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 2, 4 (Hex) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHCT367D,SN74AHC T367DG4,SN74AHCT367D G4,296-49873,SN74AHC T367DE4,TEXTISSN74AH CT367D,2156-SN74AHCT 367D,SN74AHCT367DE4 Base Product Number: 74AHCT367

Win Source Part Number: 1259945-SN74AHCT367D
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AHCT
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 2, 4 (Hex)
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHCT367D,SN74AHCT367DG4,SN74AHCT367DG4,296-49873,SN74AHCT367DE4,TEXTISSN74AHCT367D,2156-SN74AHCT367D,SN74AHCT367DE4
Base Product Number: 74AHCT367

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHCT367D
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AHCT367D
IC BUF NON-INVERT 5.5V 16SOIC

IC BUF NON-INVERT 5.5V 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-49873-ND 1259945-SN74AHCT367D SN74AHCT367D
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Buffers - SiT92110AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106QCA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8644ARUZ-REEL - 859783-AD8644ARUZ-REEL - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP; SOP; TSSOP; 14-TSSOP
View Details
Buffers, Drivers, Receivers, Transceivers - 74LVC162244APAG8-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers