Texas Instruments Standard Linear and Logic 5.5V 45MHz SOIC Logic IC SN74AHCT273DWR

Description
Octal D-Type Flip-Flop, 5.5V, 45MHz, SOIC Product overview: SN74AHCT273DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 45MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 45MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT273DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D-Type Flip-Flop, 5.5V, 45MHz, SOIC Product overview: SN74AHCT273DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 45MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 45MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT273DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 45MHz SOIC Logic IC - 706-SN74AHCT273DWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 45MHz SOIC Logic IC
706-SN74AHCT273DWR
5.5V 45MHz SOIC Logic IC 706-SN74AHCT273DWR
Octal D-Type Flip-Flop, 5.5V, 45MHz, SOIC Product overview: SN74AHCT273DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 45MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 45MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT273DWR can be used for catalog matching and distributor lookup.

Octal D-Type Flip-Flop, 5.5V, 45MHz, SOIC Product overview: SN74AHCT273DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 45MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 45MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT273DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AHCT273DWR
Product Name 5.5V 45MHz SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4469-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2138992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 5437FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers