Win Source Part Number: 1259960-SN74AHCT245P
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AHCT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-40537-6,2156-SN7
Base Product Number: 74AHCT245
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1259960-SN74AHCT245PWRG3 | SN74AHCT245PWRG3 |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD (SMT) | Surface Mount; 20-TSSOP (0.173\", 4.40mm Width) |