Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245PWLE SN74AHCT245PWLE

Description
Manufacturer: Texas Instruments Win Source Part Number: 065202-SN74AHCT245PW LE Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals, Medical, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065202-SN74AHCT245PW LE Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals, Medical, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245PWLE - 065202-SN74AHCT245PWLE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245PWLE
065202-SN74AHCT245PWLE
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245PWLE 065202-SN74AHCT245PWLE
Manufacturer: Texas Instruments Win Source Part Number: 065202-SN74AHCT245PW LE Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals, Medical, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 065202-SN74AHCT245PWLE
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Computers & Computer Peripherals, Medical, Consumer Electronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 065202-SN74AHCT245PWLE
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245PWLE
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8487EIB - 875822-ISL8487EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details