Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245N SN74AHCT245N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253638-SN74AHCT245N Series: 74AHCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74AHCT245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): 74VHCT245AN; 74VHCT245ANX_NL; 74VHCT245ANX; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253638-SN74AHCT245N Series: 74AHCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74AHCT245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): 74VHCT245AN; 74VHCT245ANX_NL; 74VHCT245ANX; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245N - 1253638-SN74AHCT245N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245N
1253638-SN74AHCT245N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245N 1253638-SN74AHCT245N
Manufacturer: Texas Instruments Win Source Part Number: 1253638-SN74AHCT245N Series: 74AHCT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 8mA, 8mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74AHCT245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): 74VHCT245AN; 74VHCT245ANX_NL; 74VHCT245ANX; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1253638-SN74AHCT245N
Series: 74AHCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74AHCT245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): 74VHCT245AN; 74VHCT245ANX_NL; 74VHCT245ANX;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AHCT245N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AHCT245N
Buffers, Drivers, Receivers, Transceivers SN74AHCT245N
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1253638-SN74AHCT245N SN74AHCT245N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT245N Buffers, Drivers, Receivers, Transceivers
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details