Buffers & Line Drivers Tri-State Octal
LOGIC, 74AHCT, BUS DRIVER, TSSOP20; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AHCT244; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74AHCT; RoHS Compliant: Yes
Buffer/Line Driver 8-Channel Non-Inverting 3-Straight CMOS 20-Pin TSSOP
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74AHCT244PWR | 26AJ9143 | SN74AHCT244PWR |
| Product Name | Buffers & Line Drivers | Logic, 74Ahct, Bus Driver, Tssop20; Logic Device Type Texas Instruments | Others |