Buffers & Line Drivers Octal Buffer/Driver With 3-State Outputs
NON INVERTING BUFFER, TSSOP-20; Logic Family / Base Number:74AHCT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74AHCT RoHS Compliant: Yes
IC, OCTAL BUFFER/DRIVER, 74AHCT244; Logic Family / Base Number:74AHCT244; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74AHCT; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74AHCT244PW | 67K2815 |
| Product Name | Buffers & Line Drivers | Non Inverting Buffer, Tssop-20; Logic Family / Base Number Texas Instruments |