Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AHCT244DBRG4

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - SN74AHCT244DBRG4-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN74AHCT244DBRG4-ND
Buffers, Drivers, Receivers, Transceivers SN74AHCT244DBRG4-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT244DBRG4 - 810412-SN74AHCT244DBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT244DBRG4
810412-SN74AHCT244DBRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT244DBRG4 810412-SN74AHCT244DBRG4
Manufacturer: Texas Instruments Win Source Part Number: 810412-SN74AHCT244DB RG4 Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 4 Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 74AHCT244

Manufacturer: Texas Instruments
Win Source Part Number: 810412-SN74AHCT244DBRG4
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 4
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: 74AHCT244

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Amplifier and Comparator Chips
Product Number SN74AHCT244DBRG4-ND 810412-SN74AHCT244DBRG4
Product Name Buffers, Drivers, Receivers, Transceivers Interface - Interface - Drivers, Receivers, Transceivers - SN74AHCT244DBRG4
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data