Texas Instruments High-Performance Analog Logic IC SN74AHCT244DBR

Description
BUFFER LOGIC IC; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LOGIC FAMILY:AHCT; NO. OF PINS:20; NO. OF TRANSMITTERS:8; OPERATING TEMPERATURE RANGE:. FREE 2 YEAR RADWELL WARRANTY
Description
BUFFER LOGIC IC; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LOGIC FAMILY:AHCT; NO. OF PINS:20; NO. OF TRANSMITTERS:8; OPERATING TEMPERATURE RANGE:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 48851792 - Radwell International
Willingboro, NJ, United States
Logic IC
48851792
Logic IC 48851792
BUFFER LOGIC IC; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LOGIC FAMILY:AHCT; NO. OF PINS:20; NO. OF TRANSMITTERS:8; OPERATING TEMPERATURE RANGE:. FREE 2 YEAR RADWELL WARRANTY

BUFFER LOGIC IC; INPUT TYPE:TTL; LEADED PROCESS COMPATIBLE:YES; LOGIC FAMILY:AHCT; NO. OF PINS:20; NO. OF TRANSMITTERS:8; OPERATING TEMPERATURE RANGE:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 48851792
Product Name Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139003P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Logic - Gates and Inverters - 74AHCT2G08GD-Q100H - Lingto Electronic Limited
Specs
Gate Type NOT; AND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 1.00E-3 mA
View Details
2 suppliers
8-Channel Level Translator - MYXAF54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details