Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74AHCT240N

Description
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Request a Quote Datasheet
Description
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-4718-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-4718-5-ND
Buffers, Drivers, Receivers, Transceivers 296-4718-5-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259948-SN74AHCT240N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259948-SN74AHCT240N
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259948-SN74AHCT240N
Win Source Part Number: 1259948-SN74AHCT240N Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tube Standard Package: 20 Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 4 Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74AHCT240NE4R,-29 6-4718-5,296-4718-5, -SN74AHCT240NE4,TEXT ISSN74AHCT240N,SN74A HCT240NE4,-296-4718- 5,2156-SN74AHCT240N, -SN74AHCT240NR,SN74A HCT240NE4 Base Product Number: 74AHCT240

Win Source Part Number: 1259948-SN74AHCT240N
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AHCT
Package: Tube
Standard Package: 20
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 4
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74AHCT240NE4R,-296-4718-5,296-4718-5,-SN74AHCT240NE4,TEXTISSN74AHCT240N,SN74AHCT240NE4,-296-4718-5,2156-SN74AHCT240N,-SN74AHCT240NR,SN74AHCT240NE4
Base Product Number: 74AHCT240

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74AHCT240N
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AHCT240N
IC BUFFER INVERT 5.5V 20DIP

IC BUFFER INVERT 5.5V 20DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-4718-5-ND 1259948-SN74AHCT240N SN74AHCT240N
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS126A/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT240CTSOG8-ND - DigiKey
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers