Manufacturer: Texas Instruments
Win Source Part Number: 896437-SN74AHCT240DW
Series: 74AHCT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AHCT240
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74AHCT240DWRE4, -296-4717-1, -296-4717-1-ND, 296-4717-2, -SN74AHCT240DWRG4-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 896437-SN74AHCT240DWR | 296-4717-1-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT240DWR | Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |