Texas Instruments Logic - Logic - Gates and Inverters - SN74AHCT1G14DCKT SN74AHCT1G14DCKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1099288-SN74AHCT1G14 DCKT Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1099288-SN74AHCT1G14 DCKT Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74AHCT1G14DCKT - 1099288-SN74AHCT1G14DCKT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHCT1G14DCKT
1099288-SN74AHCT1G14DCKT
Logic - Logic - Gates and Inverters - SN74AHCT1G14DCKT 1099288-SN74AHCT1G14DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1099288-SN74AHCT1G14 DCKT Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 8mA, 8mA Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1099288-SN74AHCT1G14DCKT
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1099288-SN74AHCT1G14DCKT
Product Name Logic - Logic - Gates and Inverters - SN74AHCT1G14DCKT
Package Type SC-70; SC-70-5
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1011QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details