LOGIC, BUS BUFF TRI-ST N-INV, 5SOT23; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AHCT1G126; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Sngl Bus Buffer Gate W/3-State Output
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 39AH9253 | SN74AHCT1G126DBVT |
| Product Name | Logic, Bus Buff Tri-St N-Inv, 5Sot23; Logic Device Type Texas Instruments | Buffers & Line Drivers |