IC NON INVERTING BUS BUFFER GATE SOT23-5; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AHCT1G126; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9128 |
| Product Name | Ic Non Inverting Bus Buffer Gate Sot23-5; Logic Device Type Texas Instruments |