Buffers & Line Drivers Sngl Bus Buffer Gate W/3-State Output
IC, BUFFER GATE, SMD, SC-70-5; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AHCT1G125; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74AHCT; RoHS Compliant: Yes
Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin SC-70 T/R
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74AHCT1G125DCKT | 39AH9252 | SN74AHCT1G125DCKT |
| Product Name | Buffers & Line Drivers | Ic, Buffer Gate, Smd, Sc-70-5; Logic Device Type Texas Instruments | Others |