IC NON INVERTING BUS BUFFER GATE SC-70-5; Logic Family / Base Number:74AHCT1G125; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7438 |
| Product Name | Ic Non Inverting Bus Buffer Gate Sc-70-5; Logic Family / Base Number Texas Instruments |