Manufacturer: Texas Instruments
Win Source Part Number: 029775-SN74AHCT1G125
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 1
Family Name: SN74AHCT1G125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74AHCT1G125SE-7; 74V1T125C; 74AHCT1G125GW-Q100;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-70-5
IC BUF NON-INVERT 5.5V SC70-5
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 029775-SN74AHCT1G125DCKR | 296-4709-1-ND | SN74AHCT1G125DCKR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AHCT1G125DCKR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |