NON INVERTING BUS BUFFER GATE SOT23-5; Logic Family / Base Number:74AHCT1G125; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
LOGIC, BUS BUFF TRI-ST N-INV, 5SOT23; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74AHCT1G125; Logic Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Sngl Bus Buffer Gate W/3-State Output
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 22H0195 | SN74AHCT1G125DBVT |
| Product Name | Non Inverting Bus Buffer Gate Sot23-5; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |