Single 2-input, 4.5-V to 5.5-V AND gate with TTL-compatible CMOS inputs 5-SC70 -40 to 125 Product overview: SN74AHCT1G08DCK3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHCT1G08DCK3
AND Gate IC 1 Channel SC-70-5
AND Gate IC 1 Channel SC-70-5
IC GATE AND 1CH 2-INP SC70-5
Logic Gates Single 2-Input Positive-AND Gate 5-SC70 -40 to 125
IC GATE AND 1CH 2-INP SC70-5
AND Gate IC 1 Channel SC-70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AHCT1G08DCK3 | 296-SN74AHCT1G08DCK3TR-ND | SN74AHCT1G08DCK3 | SN74AHCT1G08DCK3 | SN74AHCT1G08DCK3 | SN74AHCT1G08DCK3 |
| Product Name | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND; AND GATE | AND | NOT; AND | AND | AND; AND Gate | |
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 7.9 ns | 7.9 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V |