Texas Instruments Standard Linear and Logic 115MHz 5.5V Logic IC SN74AHCT174DGVR

Description
6-Bit D-Type Flip-Flop IC, 115MHz, 5.5V, TFSOP Product overview: SN74AHCT174DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 115MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT174DGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Bit D-Type Flip-Flop IC, 115MHz, 5.5V, TFSOP Product overview: SN74AHCT174DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 115MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT174DGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
115MHz 5.5V Logic IC - 706-SN74AHCT174DGVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
115MHz 5.5V Logic IC
706-SN74AHCT174DGVR
115MHz 5.5V Logic IC 706-SN74AHCT174DGVR
6-Bit D-Type Flip-Flop IC, 115MHz, 5.5V, TFSOP Product overview: SN74AHCT174DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 115MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT174DGVR can be used for catalog matching and distributor lookup.

6-Bit D-Type Flip-Flop IC, 115MHz, 5.5V, TFSOP Product overview: SN74AHCT174DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 115MHz, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 115MHz, 5.5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AHCT174DGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AHCT174DGVR
Product Name 115MHz 5.5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74ABT08DB,118-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54AC20/SDA-R - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 2V ~ 6V
Inputs 4
View Details
2 suppliers