Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AHCT16541DGVR

Description
Win Source Part Number: 1259965-SN74AHCT1654 1DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4700-2,296-4700- 1,74AHCT16541DGVRE4, -296-4700-1,74AHCT16 541DGVRG4,-296-4700- 1,296-4700-6,-74AHCT 16541DGVRE4,-SN74AHC T16541DGVRR,74AHCT16 541DGVRE4,-74AHCT165 41DGVRE4R,74AHCT1654 1DGVRG4,2156-SN74AHC T16541DGVR,TEXTISSN7 4AHCT16541DGVR,-74AH CT16541DGVRG4,-74AHC T16541DGVRG4R Base Product Number: 74AHCT16541
Request a Quote Datasheet
Description
Win Source Part Number: 1259965-SN74AHCT1654 1DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4700-2,296-4700- 1,74AHCT16541DGVRE4, -296-4700-1,74AHCT16 541DGVRG4,-296-4700- 1,296-4700-6,-74AHCT 16541DGVRE4,-SN74AHC T16541DGVRR,74AHCT16 541DGVRE4,-74AHCT165 41DGVRE4R,74AHCT1654 1DGVRG4,2156-SN74AHC T16541DGVR,TEXTISSN7 4AHCT16541DGVR,-74AH CT16541DGVRG4,-74AHC T16541DGVRG4R Base Product Number: 74AHCT16541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259965-SN74AHCT16541DGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259965-SN74AHCT16541DGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259965-SN74AHCT16541DGVR
Win Source Part Number: 1259965-SN74AHCT1654 1DGVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AHCT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 48-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 48-TVSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4700-2,296-4700- 1,74AHCT16541DGVRE4, -296-4700-1,74AHCT16 541DGVRG4,-296-4700- 1,296-4700-6,-74AHCT 16541DGVRE4,-SN74AHC T16541DGVRR,74AHCT16 541DGVRE4,-74AHCT165 41DGVRE4R,74AHCT1654 1DGVRG4,2156-SN74AHC T16541DGVR,TEXTISSN7 4AHCT16541DGVR,-74AH CT16541DGVRG4,-74AHC T16541DGVRG4R Base Product Number: 74AHCT16541

Win Source Part Number: 1259965-SN74AHCT16541DGVR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AHCT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 48-TVSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4700-2,296-4700-1,74AHCT16541DGVRE4,-296-4700-1,74AHCT16541DGVRG4,-296-4700-1,296-4700-6,-74AHCT16541DGVRE4,-SN74AHCT16541DGVRR,74AHCT16541DGVRE4,-74AHCT16541DGVRE4R,74AHCT16541DGVRG4,2156-SN74AHCT16541DGVR,TEXTISSN74AHCT16541DGVR,-74AHCT16541DGVRG4,-74AHCT16541DGVRG4R
Base Product Number: 74AHCT16541

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-4700-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-4700-2-ND
Buffers, Drivers, Receivers, Transceivers 296-4700-2-ND
Buffer, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP

Buffer, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 1259965-SN74AHCT16541DGVR 296-4700-2-ND
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data